Yageo USA RES ARRAY 120 OHM 4TRM 2 RES SMD YC122-JR-07120RL

Description
RES ARRAY 120ohm 4TRM 2 RES SMD
Request a Quote Datasheet
Description
RES ARRAY 120ohm 4TRM 2 RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 120 OHM 4TRM 2 RES SMD - YC122-JR-07120RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 120 OHM 4TRM 2 RES SMD
YC122-JR-07120RL
RES ARRAY 120 OHM 4TRM 2 RES SMD YC122-JR-07120RL
RES ARRAY 120ohm 4TRM 2 RES SMD

RES ARRAY 120ohm 4TRM 2 RES SMD

Supplier's Site
Resistor Networks, Arrays - YC122J-120TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
YC122J-120TR-ND
Resistor Networks, Arrays YC122J-120TR-ND
120 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

120 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
RES ARRAY 2 RES 120 OHM 0404 - 898-YC122-JR-07120RL - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 2 RES 120 OHM 0404
898-YC122-JR-07120RL
RES ARRAY 2 RES 120 OHM 0404 898-YC122-JR-07120RL
RES ARRAY 2 RES 120 OHM 0404

RES ARRAY 2 RES 120 OHM 0404

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number YC122-JR-07120RL YC122J-120TR-ND 898-YC122-JR-07120RL
Product Name RES ARRAY 120 OHM 4TRM 2 RES SMD Resistor Networks, Arrays RES ARRAY 2 RES 120 OHM 0404
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 120 ohms 120 ohms 120 ohms
Category / Application General Use
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details