Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
YAGEO USA
XP9561GH -- SINGLE FETS, MOSFETS
Yageo USA
Single FETs, MOSFETs
XP9561GH
Description
MOSFET P-CH 40V 45A TO252
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MOSFET P-CH 40V 45A TO252
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5048-XP9561GHTR-ND
Single FETs, MOSFETs
5048-XP9561GHTR-ND
MOSFET P-CH 40V 45A TO252
MOSFET P-CH 40V 45A TO252
Buy Now
Datasheet
DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5048-XP9561GHCT-ND
Single FETs, MOSFETs
5048-XP9561GHCT-ND
MOSFET P-CH 40V 45A TO252
MOSFET P-CH 40V 45A TO252
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
5048-XP9561GHTR-ND
Product Name
Single FETs, MOSFETs
Polarity
P-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET
CSD18534Q5A
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
SON5x6
View Details
8
suppliers
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817-40QCZ
Specs
Transistor Type
BJT
Package Type
SOT8009 SOT8009
View Details
4
suppliers
Infineon Technologies AG
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R060M1
AIMBG120R060M1
Specs
Transistor Type
MOSFET
Polarity
N-Channel; N
Transistor Technology / Material
Silicon carbide
View Details
Fuji Electric Corp. of America
N-Channel 9A 800V 1.5ohm MOSFET Transistor
2SK956
Specs
Transistor Type
MOSFET
View Details
3
suppliers