The XP6932MT is an asymmetric dual N-channel enhancement mode power MOSFET in a PMPAK 5x6 package, designed for synchronous buck converter applications. It integrates a control MOSFET with a 30 V drain-source voltage and 5.5 mΩ on-resistance, and a synchronous MOSFET with a 30 V drain-source voltage and 2.5 mΩ on-resistance. The device has a maximum drain current of 28 A for the control channel and 40 A for the synchronous channel at T_C = 25°C. Thermal resistance from junction to case is 5 °C/W for the control channel and 3 °C/W for the synchronous channel. The part is RoHS compliant and halogen-free, with an operating junction temperature range of -55 to 150°C. Its package dimensions are 4.80-5.00 mm by 5.70-5.80 mm.
MOSFET 2N-CH 30V 14.2A 8PMPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5048-XP6932MTTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |