Yageo USA FET, MOSFET Arrays XP2535GEY

Description
MOSFET N/P-CH 16V 3.5A SOT26
Request a Quote
Description
MOSFET N/P-CH 16V 3.5A SOT26
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

XP2535GEY is a complementary N- and P-channel enhancement mode MOSFET in a SOT-26 package, designed for efficient power switching applications. The N-channel device has a drain-source breakdown voltage of 20 V and a maximum continuous drain current of 4.6 A at 25°C with a maximum on-resistance of 32 mΩ at 4.5 V gate drive. The P-channel device has a drain-source breakdown voltage of -20 V and a maximum continuous drain current of -3.1 A at 25°C with a maximum on-resistance of 80 mΩ at -4.5 V gate drive. Both devices feature a total gate charge of 14.4 nC and 12.8 nC respectively, and operate over a junction temperature range of -55°C to 150°C with a maximum power dissipation of 1.13 W. The package dimensions conform to the SOT-26 footprint, and the part is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

XP2535GEY is a complementary N- and P-channel enhancement mode MOSFET in a SOT-26 package, designed for efficient power switching applications. The N-channel device has a drain-source breakdown voltage of 20 V and a maximum continuous drain current of 4.6 A at 25°C with a maximum on-resistance of 32 mΩ at 4.5 V gate drive. The P-channel device has a drain-source breakdown voltage of -20 V and a maximum continuous drain current of -3.1 A at 25°C with a maximum on-resistance of 80 mΩ at -4.5 V gate drive. Both devices feature a total gate charge of 14.4 nC and 12.8 nC respectively, and operate over a junction temperature range of -55°C to 150°C with a maximum power dissipation of 1.13 W. The package dimensions conform to the SOT-26 footprint, and the part is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 5048-XP2535GEYTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
5048-XP2535GEYTR-ND
FET, MOSFET Arrays 5048-XP2535GEYTR-ND
MOSFET N/P-CH 16V 3.5A SOT26

MOSFET N/P-CH 16V 3.5A SOT26

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5048-XP2535GEYTR-ND
Product Name FET, MOSFET Arrays
Package Type SOT23; SOT26; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

 - 1ED3251MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type SO-8; PG-DSO-8
View Details
Bipolar Transistors - 7258512 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
View Details
3 suppliers