KEMET Electronics Corporation Ir Flame Sensor, Serial I2C O/p, Smd; Flame Sensor Type Kemet USEQFSEA464180

Description
IR FLAME SENSOR, SERIAL I2C O/P, SMD; Flame Sensor Type:Digital Sensor; No. of Channels:1Channels; Filter Aperture:1.65mm; Filter Type:4.64µm (Flame Channel with Wide FoV); Sensor Output Type:Serial I2C; Field of View:90° RoHS Compliant: Yes
Datasheet
Description
IR FLAME SENSOR, SERIAL I2C O/P, SMD; Flame Sensor Type:Digital Sensor; No. of Channels:1Channels; Filter Aperture:1.65mm; Filter Type:4.64µm (Flame Channel with Wide FoV); Sensor Output Type:Serial I2C; Field of View:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Flame Sensor, Serial I2C O/p, Smd; Flame Sensor Type Kemet - 54AH1855 - Newark, An Avnet Company
Chicago, IL, United States
Ir Flame Sensor, Serial I2C O/p, Smd; Flame Sensor Type Kemet
54AH1855
Ir Flame Sensor, Serial I2C O/p, Smd; Flame Sensor Type Kemet 54AH1855
IR FLAME SENSOR, SERIAL I2C O/P, SMD; Flame Sensor Type:Digital Sensor; No. of Channels:1Channels; Filter Aperture:1.65mm; Filter Type:4.64µm (Flame Channel with Wide FoV); Sensor Output Type:Serial I2C; Field of View:90° RoHS Compliant: Yes

IR FLAME SENSOR, SERIAL I2C O/P, SMD; Flame Sensor Type:Digital Sensor; No. of Channels:1Channels; Filter Aperture:1.65mm; Filter Type:4.64µm (Flame Channel with Wide FoV); Sensor Output Type:Serial I2C; Field of View:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54AH1855
Product Name Ir Flame Sensor, Serial I2C O/p, Smd; Flame Sensor Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers