KEMET Electronics Corporation Shielding Sheets UFCL150AAB1T00

Description
Ferrite Plate, Wireless Power Transfer
Request a Quote
Description
Ferrite Plate, Wireless Power Transfer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 444563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
444563
Shielding Sheets 444563
Ferrite Plate, Wireless Power Transfer

Ferrite Plate, Wireless Power Transfer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 444563
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Ferrite
Thickness 0.1969 inch (5 mm)
Width / O.D. 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
End plate - 284-331 - WAGO
Specs
Form / Shape Plate
Thickness 1.33 inch (33.7 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details