Ferrite Plate, Wireless Power Transfer
| RS Components, Ltd. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | 444553 |
| Product Name | Shielding Sheets |
| Form / Shape | Sheet or Film |
| Chemical System | Ferrite |
| Thickness | 0.1575 inch (4 mm) |
| Width / O.D. | 3.94 inch (100 mm) |