| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 444596 |
| Product Name | Common Mode Chokes |
| Operating Temperature | 130 C (266 F) |
| Core Material | Ferrite; Nickel Zinc Ferrite Core |
| Application | Common Mode Choke |
| Inductance Range | 2150 microH |