KEMET SCF39XV-140-Y1R6A007
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 444690 |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 C (-40 F) |
| Core Material | Ferrite; Manganese Zinc Ferrite, Nanocrystalline Metal |
| Application | Common Mode Choke |
| Inductance Range | 3000 microH |