KEMET SS21VB-R050254 Common Mode Choke
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 444620 |
| Product Name | Common Mode Chokes |
| Operating Temperature | 120 C (248 F) |
| Core Material | Ferrite; Metal, Nano Crystal, Proprietary 7Ht Ferrite Material, Manganese Zinc, Nickel Zinc, S18H, S15H |
| Application | Common Mode Choke |
| Inductance Range | 25400 microH |