KEMET Electronics Corporation Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial TRS5-130BLRU

Description
Win Source Part Number: 1098007-TRS5-130BLRU Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical - Industrial Series: TRS™ Termination Style: Wire Leads Package: Bulk Standard Package: 600 Tolerance: ±4.5°F (±2.5°C) Circuit: SPST-NC Switching Temperature: 266°F (130°C) Reset Temperature: 248°F (120°C) Current Rating - AC: 0.5A (140V) Switching Cycles: 100K Mounting Type: Chassis Mount Package / Case: Axial ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: KEMET Other Names: 399-12213
Request a Quote Datasheet
Description
Win Source Part Number: 1098007-TRS5-130BLRU Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical - Industrial Series: TRS™ Termination Style: Wire Leads Package: Bulk Standard Package: 600 Tolerance: ±4.5°F (±2.5°C) Circuit: SPST-NC Switching Temperature: 266°F (130°C) Reset Temperature: 248°F (120°C) Current Rating - AC: 0.5A (140V) Switching Cycles: 100K Mounting Type: Chassis Mount Package / Case: Axial ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: KEMET Other Names: 399-12213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial - 1098007-TRS5-130BLRU - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial
1098007-TRS5-130BLRU
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial 1098007-TRS5-130BLRU
Win Source Part Number: 1098007-TRS5-130BLRU Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical - Industrial Series: TRS™ Termination Style: Wire Leads Package: Bulk Standard Package: 600 Tolerance: ±4.5°F (±2.5°C) Circuit: SPST-NC Switching Temperature: 266°F (130°C) Reset Temperature: 248°F (120°C) Current Rating - AC: 0.5A (140V) Switching Cycles: 100K Mounting Type: Chassis Mount Package / Case: Axial ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: KEMET Other Names: 399-12213

Win Source Part Number: 1098007-TRS5-130BLRU
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical - Industrial
Series: TRS™
Termination Style: Wire Leads
Package: Bulk
Standard Package: 600
Tolerance: ±4.5°F (±2.5°C)
Circuit: SPST-NC
Switching Temperature: 266°F (130°C)
Reset Temperature: 248°F (120°C)
Current Rating - AC: 0.5A (140V)
Switching Cycles: 100K
Mounting Type: Chassis Mount
Package / Case: Axial
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: KEMET
Other Names: 399-12213

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1098007-TRS5-130BLRU
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 1905196P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details
Line sensors, For spectrophotometry - S3902-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details