KEMET Electronics Corporation Thermostats - Mechanical - Industrial TRS1-90MPR001

Description
TRS-, TEMPERATURE SENSORS, 90C,
Request a Quote Datasheet
Description
TRS-, TEMPERATURE SENSORS, 90C,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - Industrial - 399-TRS1-90MPR001-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical - Industrial
399-TRS1-90MPR001-ND
Thermostats - Mechanical - Industrial 399-TRS1-90MPR001-ND
TRS-, TEMPERATURE SENSORS, 90C,

TRS-, TEMPERATURE SENSORS, 90C,

Buy Now Datasheet
Thermal Reed Switch, Make, 0.5A, 90Deg C; Switching Temperature Kemet - 21AJ9334 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Reed Switch, Make, 0.5A, 90Deg C; Switching Temperature Kemet
21AJ9334
Thermal Reed Switch, Make, 0.5A, 90Deg C; Switching Temperature Kemet 21AJ9334
THERMAL REED SWITCH, MAKE, 0.5A, 90DEG C; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

THERMAL REED SWITCH, MAKE, 0.5A, 90DEG C; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermostats Thermostats
Product Number 399-TRS1-90MPR001-ND 21AJ9334
Product Name Thermostats - Mechanical - Industrial Thermal Reed Switch, Make, 0.5A, 90Deg C; Switching Temperature Kemet
Set Point Range 194 F (90 C) 194 F (90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Snap Action Thermostat - AC602021HOT1 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Type 7T.81 - Panel thermostat - 7T8100002303 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details