KEMET Electronics Corporation Thermostats - Mechanical - Industrial TRS1-80BPR001

Description
TRS-, TEMPERATURE SENSORS, 80C,
Request a Quote
Description
TRS-, TEMPERATURE SENSORS, 80C,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Reed Switch, part number 21AJ9324, is designed for precise temperature detection and overheat monitoring, with a switching temperature of 80°C. It features a normally closed contact operation and is capable of handling a contact rating of 500mA at 100VDC. The switch is housed in a cylindrical design with screw terminals for easy installation. It is constructed to be dust, explosion, and corrosion-proof, ensuring high reliability in various environments. The switch utilizes a proprietary temperature-sensing material called Thermorite, which provides excellent temperature accuracy of ±3°C and a stable response to temperature changes. This product is RoHS and REACH compliant, making it suitable for environmentally conscious applications. Typical applications include radiator water detection and overheat detection in industrial, agricultural, and automotive engines.

Datasheet Summary
Powered by GS/AI

The Thermal Reed Switch, part number 21AJ9324, is designed for precise temperature detection and overheat monitoring, with a switching temperature of 80°C. It features a normally closed contact operation and is capable of handling a contact rating of 500mA at 100VDC. The switch is housed in a cylindrical design with screw terminals for easy installation. It is constructed to be dust, explosion, and corrosion-proof, ensuring high reliability in various environments. The switch utilizes a proprietary temperature-sensing material called Thermorite, which provides excellent temperature accuracy of ±3°C and a stable response to temperature changes. This product is RoHS and REACH compliant, making it suitable for environmentally conscious applications. Typical applications include radiator water detection and overheat detection in industrial, agricultural, and automotive engines.

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - Industrial - 399-TRS1-80BPR001-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical - Industrial
399-TRS1-80BPR001-ND
Thermostats - Mechanical - Industrial 399-TRS1-80BPR001-ND
TRS-, TEMPERATURE SENSORS, 80C,

TRS-, TEMPERATURE SENSORS, 80C,

Buy Now Datasheet
Thermal Reed Sw, Break, 0.5A, 80Deg C; Switching Temperature Kemet - 21AJ9324 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Reed Sw, Break, 0.5A, 80Deg C; Switching Temperature Kemet
21AJ9324
Thermal Reed Sw, Break, 0.5A, 80Deg C; Switching Temperature Kemet 21AJ9324
THERMAL REED SW, BREAK, 0.5A, 80DEG C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

THERMAL REED SW, BREAK, 0.5A, 80DEG C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermostats Thermostats
Product Number 399-TRS1-80BPR001-ND 21AJ9324
Product Name Thermostats - Mechanical - Industrial Thermal Reed Sw, Break, 0.5A, 80Deg C; Switching Temperature Kemet
Set Point Range 176 F (80 C) 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Dual Adjustable Thermostat ZR 011 - 01172.0-01 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 140 F (0.0 to 60 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details