KEMET Electronics Corporation Thermostats - Mechanical - Industrial TRS1-105MPR002

Description
TRS-, TEMPERATURE SENSORS, 105C,
Request a Quote Datasheet
Description
TRS-, TEMPERATURE SENSORS, 105C,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - Industrial - 399-TRS1-105MPR002-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical - Industrial
399-TRS1-105MPR002-ND
Thermostats - Mechanical - Industrial 399-TRS1-105MPR002-ND
TRS-, TEMPERATURE SENSORS, 105C,

TRS-, TEMPERATURE SENSORS, 105C,

Buy Now Datasheet
Thermal Reed Sw, Make, 0.5A, 105Deg C; Switching Temperature Kemet - 21AJ9311 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Reed Sw, Make, 0.5A, 105Deg C; Switching Temperature Kemet
21AJ9311
Thermal Reed Sw, Make, 0.5A, 105Deg C; Switching Temperature Kemet 21AJ9311
THERMAL REED SW, MAKE, 0.5A, 105DEG C; Switching Temperature:105°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

THERMAL REED SW, MAKE, 0.5A, 105DEG C; Switching Temperature:105°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermostats Thermostats
Product Number 399-TRS1-105MPR002-ND 21AJ9311
Product Name Thermostats - Mechanical - Industrial Thermal Reed Sw, Make, 0.5A, 105Deg C; Switching Temperature Kemet
Set Point Range 221 F (105 C) 221 F (105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Panel Mounting, Solid State Temperature Controller - Series 120R - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 500 F (-17.78 to 260 C)
Voltage 24 volts
View Details