70µF Hermetically Sealed Tantalum Polymer Capacitor 15V Nonstandard 140mOhm @ 100kHz
CAP TANT POLY 70UF 15V SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T555B706M015AT-ND | T555B706M015AT |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 70 microF | 70 microF |