KEMET Electronics Corporation Tantalum - Polymer Capacitors T555B107K010AH

Description
100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 140mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 140mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T555B107K010AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
T555B107K010AH-ND
Tantalum - Polymer Capacitors T555B107K010AH-ND
100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 140mOhm @ 100kHz

100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 140mOhm @ 100kHz

Buy Now Datasheet
Cap, 100Uf, 10V, Tant, Polymer, Case B; Capacitance Kemet - 99AC8218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Polymer, Case B; Capacitance Kemet
99AC8218
Cap, 100Uf, 10V, Tant, Polymer, Case B; Capacitance Kemet 99AC8218
CAP, 100UF, 10V, TANT, POLYMER, CASE B; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.14ohm; Capacitor Case / Package:SMD; Product Length:24.5mm; Product Width:8.5mm; Qualification:-RoHS Compliant: No

CAP, 100UF, 10V, TANT, POLYMER, CASE B; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.14ohm; Capacitor Case / Package:SMD; Product Length:24.5mm; Product Width:8.5mm; Qualification:-RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T555B107K010AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T555B107K010AH
Capacitors - Tantalum - Polymer Capacitors T555B107K010AH
CAP TANT POLY 100UF 10V SMD

CAP TANT POLY 100UF 10V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T555B107K010AH-ND 99AC8218 T555B107K010AH
Product Name Tantalum - Polymer Capacitors Cap, 100Uf, 10V, Tant, Polymer, Case B; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers