The T520 series from KEMET is a polymer electrolytic capacitor designed for DC applications up to 48 V, offering low ESR, stable capacitance across temperature and voltage, and high ripple current capability. It is housed in a surface-mount package with a rated capacitance range of 4.7 to 1,500 µF at 120 Hz/25°C and a voltage range of 2 to 75 V. Operating temperature spans −55°C to 85°C, with RoHS compliance and halogen-free epoxy. The part number T520V686M010ZTE080 corresponds to a variant in this series, though specific values for ESR, capacitance tolerance, and termination are confirmed only by the series-wide specifications. This series is intended for applications including DC/DC converters, microprocessor decoupling, and portable electronics.
Product overview: T520V686M010ZTE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V686M010ZTE08
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520V686M010ZTE080 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |