The T520 series from KEMET is a polymer electrolytic capacitor designed for general-purpose DC applications up to 48 V, featuring low ESR, stable capacitance across temperature and voltage, and no aging effects. It is offered in surface-mount packages with operating temperatures up to 85°C, rated capacitance from 4.7 to 1,500 µF, and rated voltage from 2 to 75 V. The part uses conductive polymer cathode technology for high ripple current capability and volumetric efficiency, with halogen-free epoxy and RoHS compliance. Package case size and ESR values are defined by the full part number, with ESR down to 10 mΩ for the T520V686M010A variant. All variants are 100% accelerated aged and surge current tested.
Product overview: T520V686M010AE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V686M010AE025
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520V686M010AE025 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |