KEMET Electronics Corporation Tantalum - Polymer Capacitors T520V337M004ATE025

Description
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4099-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4099-2-ND
Tantalum - Polymer Capacitors 399-4099-2-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4099-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4099-6-ND
Tantalum - Polymer Capacitors 399-4099-6-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4099-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4099-1-ND
Tantalum - Polymer Capacitors 399-4099-1-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 4V Capacitor
70-T520V337M004ATE025
SMD 330uF 4V Capacitor 70-T520V337M004ATE025
330uF 4V Tantalum Capacitor, SMD, 2917, 20% Tol Product overview: T520V337M004ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M004ATE02 5 can be used for catalog matching and distributor lookup.

330uF 4V Tantalum Capacitor, SMD, 2917, 20% Tol Product overview: T520V337M004ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M004ATE025 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - T520V337M004ATE025 - 796148-T520V337M004ATE025 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520V337M004ATE025
796148-T520V337M004ATE025
Tantalum - Polymer Capacitors - T520V337M004ATE025 796148-T520V337M004ATE025
Manufacturer: Kemet Win Source Part Number: 796148-T520V337M004A TE025 Series: KO-CAP T520 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 25 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: V Family Name: T520 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.075" (1.90mm) Voltage Rating DC: 4V Alternative Parts (Cross-Reference): 4TPD330M; TCJD337M004S0025; TCJD337M004R0025; NTPS331M4D2XTF; Introduction Date: March 17, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 796148-T520V337M004ATE025
Series: KO-CAP T520
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 25 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: V
Family Name: T520
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.075" (1.90mm)
Voltage Rating DC: 4V
Alternative Parts (Cross-Reference): 4TPD330M; TCJD337M004S0025; TCJD337M004R0025; NTPS331M4D2XTF;
Introduction Date: March 17, 2017
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V337M004ATE025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V337M004ATE025
Capacitors - Tantalum - Polymer Capacitors T520V337M004ATE025
CAP TANT POLY 330UF 4V 2917

CAP TANT POLY 330UF 4V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 4V, Full Reel; Capacitance Kemet - 91H6492 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V, Full Reel; Capacitance Kemet
91H6492
Tantalum Capacitor, 330Uf, 4V, Full Reel; Capacitance Kemet 91H6492
TANTALUM CAPACITOR, 330UF, 4V, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 4V; Capacitance Kemet - 94W4886 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V; Capacitance Kemet
94W4886
Tantalum Capacitor, 330Uf, 4V; Capacitance Kemet 94W4886
TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4099-2-ND 399-4099-6-ND 70-T520V337M004ATE025 796148-T520V337M004ATE025 T520V337M004ATE025 91H6492
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 330uF 4V Capacitor Tantalum - Polymer Capacitors - T520V337M004ATE025 Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf, 4V, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers