KEMET Electronics Corporation Tantalum - Polymer Capacitors T520V337M004ATE018

Description
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 18mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 18mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-18641-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-18641-1-ND
Tantalum - Polymer Capacitors 399-18641-1-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 18mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-18641-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-18641-6-ND
Tantalum - Polymer Capacitors 399-18641-6-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 18mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-18641-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-18641-2-ND
Tantalum - Polymer Capacitors 399-18641-2-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 18mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 4V Capacitor
70-T520V337M004ATE018
SMD 330uF 4V Capacitor 70-T520V337M004ATE018
330uF 4V Tantalum Polymer Capacitor SMD 2917 18mR ESR Product overview: T520V337M004ATE018 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M004ATE01 8 can be used for catalog matching and distributor lookup.

330uF 4V Tantalum Polymer Capacitor SMD 2917 18mR ESR Product overview: T520V337M004ATE018 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V337M004ATE018 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 330Uf 4V 0.018 Ohm 20%, 7343-20; Capacitance Kemet - 18M9708 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 4V 0.018 Ohm 20%, 7343-20; Capacitance Kemet
18M9708
Capacitor Tant, 330Uf 4V 0.018 Ohm 20%, 7343-20; Capacitance Kemet 18M9708
CAPACITOR TANT, 330UF 4V 0.018 OHM 20%, 7343-20; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR TANT, 330UF 4V 0.018 OHM 20%, 7343-20; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V337M004ATE018 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T520V337M004ATE018
Capacitors - Tantalum - Polymer Capacitors T520V337M004ATE018
CAP TANT POLY 330UF 4V 2917

CAP TANT POLY 330UF 4V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18641-1-ND 399-18641-6-ND 70-T520V337M004ATE018 18M9708 T520V337M004ATE018
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 330uF 4V Capacitor Capacitor Tant, 330Uf 4V 0.018 Ohm 20%, 7343-20; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-107SMH016ML6 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers