KEMET Electronics Corporation Tantalum - Polymer Capacitors T520V107M006ATE009

Description
100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4067-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4067-1-ND
Tantalum - Polymer Capacitors 399-4067-1-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4067-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4067-6-ND
Tantalum - Polymer Capacitors 399-4067-6-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4067-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4067-2-ND
Tantalum - Polymer Capacitors 399-4067-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 9mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
70-T520V107M006ATE009
SMD 100uF 6.3V Capacitor 70-T520V107M006ATE009
100uF 6.3V Tantalum Capacitor, 20% Tol, 9mR ESR, 2917 SMD Product overview: T520V107M006ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V107M006ATE00 9 can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Capacitor, 20% Tol, 9mR ESR, 2917 SMD Product overview: T520V107M006ATE009 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520V107M006ATE009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1201500-T520V107M006ATE009 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1201500-T520V107M006ATE009
Capacitors - Tantalum - Polymer Capacitors 1201500-T520V107M006ATE009
Win Source Part Number: 1201500-T520V107M006 ATE009 Category: Capacitors>Tantalum - Polymer Capacitors Series: KO-CAP® T520 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.075" (1.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 9mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: V Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): T520V107M006ATE009.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-4067-6,399-4067- 1,399-4067-2 Base Product Number: T520V

Win Source Part Number: 1201500-T520V107M006ATE009
Category: Capacitors>Tantalum - Polymer Capacitors
Series: KO-CAP® T520
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 9mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: V
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): T520V107M006ATE009.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Other Names: 399-4067-6,399-4067-1,399-4067-2
Base Product Number: T520V

Buy Now Datasheet
Capacitor Tant, 100Uf, 6.3V; Capacitance Kemet - 43K4386 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V; Capacitance Kemet
43K4386
Capacitor Tant, 100Uf, 6.3V; Capacitance Kemet 43K4386
CAPACITOR TANT, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Kemet - 94W4879 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Kemet
94W4879
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Kemet 94W4879
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520V107M006ATE009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520V107M006ATE009
Capacitors - Tantalum - Polymer Capacitors T520V107M006ATE009
CAP TANT POLY 100UF 6.3V 2917

CAP TANT POLY 100UF 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4067-1-ND 399-4067-6-ND 70-T520V107M006ATE009 1201500-T520V107M006ATE009 43K4386 T520V107M006ATE009
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 100uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitor Tant, 100Uf, 6.3V; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details