KEMET Electronics Corporation Capacitor Tant, 15Uf 6.3V 0.07 Ohm 20%, 3528-12; Capacitance Kemet T520T156M006ATE070

Description
CAPACITOR TANT, 15UF 6.3V 0.07 OHM 20%, 3528-12; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 15UF 6.3V 0.07 OHM 20%, 3528-12; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 15Uf 6.3V 0.07 Ohm 20%, 3528-12; Capacitance Kemet - 14N7644 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf 6.3V 0.07 Ohm 20%, 3528-12; Capacitance Kemet
14N7644
Capacitor Tant, 15Uf 6.3V 0.07 Ohm 20%, 3528-12; Capacitance Kemet 14N7644
CAPACITOR TANT, 15UF 6.3V 0.07 OHM 20%, 3528-12; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohmRoHS Compliant: Yes

CAPACITOR TANT, 15UF 6.3V 0.07 OHM 20%, 3528-12; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14N7644
Product Name Capacitor Tant, 15Uf 6.3V 0.07 Ohm 20%, 3528-12; Capacitance Kemet
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
Electrostatic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers