KEMET Electronics Corporation Tantalum - Polymer Capacitors - T520D686M016ATE050 T520D686M016ATE050

Description
Manufacturer: Kemet Win Source Part Number: 936023-T520D686M016A TE050 Series: KO-CAP® T520 Operating Temperature Range: -55°C ~ 105°C Features: 68 µF Molded Tantalum Polymer Capacitor 16 V 2917 (7343 Metric) 50mOhm @ 100kHz Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T520D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-5151-2, 399-5151-1, 399-5151-6, 2266-T520D686M016ATE 050TR
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 936023-T520D686M016A TE050 Series: KO-CAP® T520 Operating Temperature Range: -55°C ~ 105°C Features: 68 µF Molded Tantalum Polymer Capacitor 16 V 2917 (7343 Metric) 50mOhm @ 100kHz Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T520D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-5151-2, 399-5151-1, 399-5151-6, 2266-T520D686M016ATE 050TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T520D686M016ATE050 - 936023-T520D686M016ATE050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520D686M016ATE050
936023-T520D686M016ATE050
Tantalum - Polymer Capacitors - T520D686M016ATE050 936023-T520D686M016ATE050
Manufacturer: Kemet Win Source Part Number: 936023-T520D686M016A TE050 Series: KO-CAP® T520 Operating Temperature Range: -55°C ~ 105°C Features: 68 µF Molded Tantalum Polymer Capacitor 16 V 2917 (7343 Metric) 50mOhm @ 100kHz Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T520D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-5151-2, 399-5151-1, 399-5151-6, 2266-T520D686M016ATE 050TR

Manufacturer: Kemet
Win Source Part Number: 936023-T520D686M016ATE050
Series: KO-CAP® T520
Operating Temperature Range: -55°C ~ 105°C
Features: 68 µF Molded Tantalum Polymer Capacitor 16 V 2917 (7343 Metric) 50mOhm @ 100kHz
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: T520D
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-5151-2, 399-5151-1, 399-5151-6, 2266-T520D686M016ATE050TR

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5151-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5151-2-ND
Tantalum - Polymer Capacitors 399-5151-2-ND
68µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5151-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5151-6-ND
Tantalum - Polymer Capacitors 399-5151-6-ND
68µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5151-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5151-1-ND
Tantalum - Polymer Capacitors 399-5151-1-ND
68µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 16V Capacitor
70-T520D686M016ATE050
SMD 68uF 16V Capacitor 70-T520D686M016ATE050
68uF 16V Tantalum Capacitor, 20% Tol, 50mR ESR, SMD Product overview: T520D686M016ATE050 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D686M016ATE05 0 can be used for catalog matching and distributor lookup.

68uF 16V Tantalum Capacitor, 20% Tol, 50mR ESR, SMD Product overview: T520D686M016ATE050 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D686M016ATE050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520D686M016ATE050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520D686M016ATE050
Capacitors - Tantalum - Polymer Capacitors T520D686M016ATE050
CAP TANT POLY 68UF 16V 2917

CAP TANT POLY 68UF 16V 2917

Supplier's Site
Tantalum Capacitor, 68Uf 16V 0.05 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet - 42M9469 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V 0.05 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet
42M9469
Tantalum Capacitor, 68Uf 16V 0.05 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet 42M9469
TANTALUM CAPACITOR, 68UF 16V 0.05 OHM 20%, 7343-31, FULL REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V 0.05 OHM 20%, 7343-31, FULL REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 16V 0.05 Ohm 20%, 7343-31; Capacitance Kemet - 94W4874 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V 0.05 Ohm 20%, 7343-31; Capacitance Kemet
94W4874
Tantalum Capacitor, 68Uf 16V 0.05 Ohm 20%, 7343-31; Capacitance Kemet 94W4874
TANTALUM CAPACITOR, 68UF 16V 0.05 OHM 20%, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.05ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V 0.05 OHM 20%, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:D; ESR:0.05ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm RoHS Compliant: Yes

Supplier's Site
Cap, 68Μf, 16V, 20%; Capacitance Kemet - 18AC8005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 16V, 20%; Capacitance Kemet
18AC8005
Cap, 68Μf, 16V, 20%; Capacitance Kemet 18AC8005
CAP, 68µF, 16V, 20%; Capacitance:68µF; Voltage Rating:16V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.05ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 68µF, 16V, 20%; Capacitance:68µF; Voltage Rating:16V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.05ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
68.0Uf 16.0V Kemet - 87AJ4086 - Newark, An Avnet Company
Chicago, IL, United States
68.0Uf 16.0V Kemet
87AJ4086
68.0Uf 16.0V Kemet 87AJ4086
68.0UF 16.0V

68.0UF 16.0V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 936023-T520D686M016ATE050 399-5151-2-ND 399-5151-6-ND 70-T520D686M016ATE050 T520D686M016ATE050 42M9469 18AC8005 87AJ4086
Product Name Tantalum - Polymer Capacitors - T520D686M016ATE050 Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 68uF 16V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 68Uf 16V 0.05 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet Cap, 68Μf, 16V, 20%; Capacitance Kemet 68.0Uf 16.0V Kemet
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details