CAP TANT SMD POLYMER
Capacitor,470uF,4VDC
CAP TANT SMD POLYMER
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T520D477M004AHE040TR-ND | 18M9678 | T520D477M004AHE040 |
| Product Name | Tantalum - Polymer Capacitors | Capacitor,470Uf,4Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) |