KEMET Electronics Corporation SMD 220uF 10V Capacitor T520D227M010ATE040

Description
Tantalum Polymer Cap 220uF 10V 40mR SMD 7343 105C Product overview: T520D227M010ATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D227M010ATE04 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Polymer Cap 220uF 10V 40mR SMD 7343 105C Product overview: T520D227M010ATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D227M010ATE04 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 10V Capacitor
70-T520D227M010ATE040
SMD 220uF 10V Capacitor 70-T520D227M010ATE040
Tantalum Polymer Cap 220uF 10V 40mR SMD 7343 105C Product overview: T520D227M010ATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D227M010ATE04 0 can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 220uF 10V 40mR SMD 7343 105C Product overview: T520D227M010ATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D227M010ATE040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 1737154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1737154
Polymer Capacitors 1737154
KEMET T520D227M010ATE040

KEMET T520D227M010ATE040

Supplier's Site
Polymer Capacitors - 1737154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1737154P
Polymer Capacitors 1737154P
KEMET T520D227M010ATE040

KEMET T520D227M010ATE040

Supplier's Site
Polymer Capacitors - 1736997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1736997
Polymer Capacitors 1736997
KEMET T520D227M010ATE040

KEMET T520D227M010ATE040

Supplier's Site
Tantalum - Polymer Capacitors - 399-4047-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4047-6-ND
Tantalum - Polymer Capacitors 399-4047-6-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4047-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4047-1-ND
Tantalum - Polymer Capacitors 399-4047-1-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4047-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4047-2-ND
Tantalum - Polymer Capacitors 399-4047-2-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Cap, 220Μf, 10V, 20% Rohs Compliant Kemet - 81Y7447 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20% Rohs Compliant Kemet
81Y7447
Cap, 220Μf, 10V, 20% Rohs Compliant Kemet 81Y7447
CAP, 220µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 220Uf, 10V, Tant, Polymer, D Rohs Compliant Kemet - 66AH0977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Polymer, D Rohs Compliant Kemet
66AH0977
Cap, 220Uf, 10V, Tant, Polymer, D Rohs Compliant Kemet 66AH0977
CAP, 220UF, 10V, TANT, POLYMER, D ROHS COMPLIANT: YES

CAP, 220UF, 10V, TANT, POLYMER, D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520D227M010ATE040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520D227M010ATE040
Capacitors - Tantalum - Polymer Capacitors T520D227M010ATE040
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520D227M010ATE040 1737154 1737154P 399-4047-6-ND 399-4047-1-ND 81Y7447 T520D227M010ATE040
Product Name SMD 220uF 10V Capacitor Polymer Capacitors Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 220Μf, 10V, 20% Rohs Compliant Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum; Electrolytic Electrolytic Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details