KEMET Electronics Corporation Tantalum - Polymer Capacitors - T520C226M016ATE080 T520C226M016ATE080

Description
Manufacturer: Kemet Win Source Part Number: 936012-T520C226M016A TE080 Series: KO-CAP® T520 Operating Temperature Range: -55°C ~ 105°C Features: 22 µF Molded Tantalum Polymer Capacitor 16 V 2312 (6032 Metric) 80mOhm @ 100kHz Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Family Name: T520C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-5119-6, 399-5119-1, 399-5119-2
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 936012-T520C226M016A TE080 Series: KO-CAP® T520 Operating Temperature Range: -55°C ~ 105°C Features: 22 µF Molded Tantalum Polymer Capacitor 16 V 2312 (6032 Metric) 80mOhm @ 100kHz Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Family Name: T520C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-5119-6, 399-5119-1, 399-5119-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T520C226M016ATE080 - 936012-T520C226M016ATE080 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520C226M016ATE080
936012-T520C226M016ATE080
Tantalum - Polymer Capacitors - T520C226M016ATE080 936012-T520C226M016ATE080
Manufacturer: Kemet Win Source Part Number: 936012-T520C226M016A TE080 Series: KO-CAP® T520 Operating Temperature Range: -55°C ~ 105°C Features: 22 µF Molded Tantalum Polymer Capacitor 16 V 2312 (6032 Metric) 80mOhm @ 100kHz Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Family Name: T520C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-5119-6, 399-5119-1, 399-5119-2

Manufacturer: Kemet
Win Source Part Number: 936012-T520C226M016ATE080
Series: KO-CAP® T520
Operating Temperature Range: -55°C ~ 105°C
Features: 22 µF Molded Tantalum Polymer Capacitor 16 V 2312 (6032 Metric) 80mOhm @ 100kHz
Package: Reel - TR
Package: 2312 (6032 Metric)
Mounting: Surface Mount
Family Name: T520C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-5119-6, 399-5119-1, 399-5119-2

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V Capacitor
70-T520C226M016ATE080
SMD 22uF 16V Capacitor 70-T520C226M016ATE080
22uF 16V Tantalum Capacitor, 20% Tol, 80mR ESR, 2312 SMD Product overview: T520C226M016ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520C226M016ATE08 0 can be used for catalog matching and distributor lookup.

22uF 16V Tantalum Capacitor, 20% Tol, 80mR ESR, 2312 SMD Product overview: T520C226M016ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520C226M016ATE080 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - 399-5119-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5119-1-ND
Tantalum - Polymer Capacitors 399-5119-1-ND
22µF Molded Tantalum Polymer Capacitor 16V 2312 (6032 Metric) 80mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 2312 (6032 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5119-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5119-2-ND
Tantalum - Polymer Capacitors 399-5119-2-ND
22µF Molded Tantalum Polymer Capacitor 16V 2312 (6032 Metric) 80mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 2312 (6032 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-5119-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-5119-6-ND
Tantalum - Polymer Capacitors 399-5119-6-ND
22µF Molded Tantalum Polymer Capacitor 16V 2312 (6032 Metric) 80mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 16V 2312 (6032 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 22Uf 16V 0.08 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet - 60M2634 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 16V 0.08 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet
60M2634
Tantalum Capacitor, 22Uf 16V 0.08 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet 60M2634
TANTALUM CAPACITOR, 22UF 16V 0.08 OHM 20%, 6032-28, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:C; ESR:0.08ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 16V 0.08 OHM 20%, 6032-28, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:C; ESR:0.08ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 16V, 20%; Capacitance Kemet - 54Y9029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, 20%; Capacitance Kemet
54Y9029
Cap, 22Μf, 16V, 20%; Capacitance Kemet 54Y9029
CAP, 22µF, 16V, 20%; Capacitance:22µF; Voltage Rating:16V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:C; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 22µF, 16V, 20%; Capacitance:22µF; Voltage Rating:16V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:C; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 16V 0.08 Ohm 20%, 6032-28; Capacitance Kemet - 94W4857 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 16V 0.08 Ohm 20%, 6032-28; Capacitance Kemet
94W4857
Tantalum Capacitor, 22Uf 16V 0.08 Ohm 20%, 6032-28; Capacitance Kemet 94W4857
TANTALUM CAPACITOR, 22UF 16V 0.08 OHM 20%, 6032-28; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:C; ESR:0.08ohm; Product Length:6mm; Product Width:3.2mm; Product Height:2.5mm; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 16V 0.08 OHM 20%, 6032-28; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:C; ESR:0.08ohm; Product Length:6mm; Product Width:3.2mm; Product Height:2.5mm; Case Size:2312 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T520C226M016ATE080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520C226M016ATE080
Capacitors - Tantalum - Polymer Capacitors T520C226M016ATE080
CAP TANT POLY 22UF 16V 2312

CAP TANT POLY 22UF 16V 2312

Supplier's Site
Tantalum - Polymer Capacitors - T520C226M016ATE080 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520C226M016ATE080
Tantalum - Polymer Capacitors T520C226M016ATE080
CAP TANT POLY 22UF 16V 2312

CAP TANT POLY 22UF 16V 2312

Supplier's Site Datasheet
CAP TANT POLY 22UF 16V 2312 - 417-T520C226M016ATE080 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 22UF 16V 2312
417-T520C226M016ATE080
CAP TANT POLY 22UF 16V 2312 417-T520C226M016ATE080
CAP TANT POLY 22UF 16V 2312

CAP TANT POLY 22UF 16V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 936012-T520C226M016ATE080 70-T520C226M016ATE080 399-5119-1-ND 399-5119-6-ND 60M2634 54Y9029 T520C226M016ATE080 T520C226M016ATE080 417-T520C226M016ATE080
Product Name Tantalum - Polymer Capacitors - T520C226M016ATE080 SMD 22uF 16V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 22Uf 16V 0.08 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet Cap, 22Μf, 16V, 20%; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors CAP TANT POLY 22UF 16V 2312
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric) Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers