CAP TANT SMD POLYMER
CAP TANT SMD POLYMER
CAPACITOR TANT, 150UF, 6.3V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:C; ESR:0.045ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes
CAP, 150µF, 6.3V, 20% ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T520C157M006ATE045TR-ND | T520C157M006ATE045 | 32K7130 | 57AC4047 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Capacitor Tant, 150Uf, 6.3V; Capacitance Kemet | Cap, 150Μf, 6.3V, 20% Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Tantalum | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |