KEMET Electronics Corporation Tantalum - Polymer Capacitors T520C107M006ATE025

Description
100µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4812-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4812-6-ND
Tantalum - Polymer Capacitors 399-4812-6-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 25mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4812-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4812-1-ND
Tantalum - Polymer Capacitors 399-4812-1-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 25mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4812-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4812-2-ND
Tantalum - Polymer Capacitors 399-4812-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 25mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 2312 (6032 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
70-T520C107M006ATE025
SMD 100uF 6.3V Capacitor 70-T520C107M006ATE025
100uF 6.3V Tantalum Capacitor, 2312 SMD, 25mR ESR Product overview: T520C107M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520C107M006ATE02 5 can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Capacitor, 2312 SMD, 25mR ESR Product overview: T520C107M006ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520C107M006ATE025 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T520C107M006ATE025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520C107M006ATE025
Capacitors - Tantalum - Polymer Capacitors T520C107M006ATE025
CAP TANT POLY 100UF 6.3V 2312

CAP TANT POLY 100UF 6.3V 2312

Supplier's Site
Capacitor Tant100Uf6.3V 0.025 Ohm 6032-28 20%, Full Reel; Capacitance Kemet - 81K4462 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant100Uf6.3V 0.025 Ohm 6032-28 20%, Full Reel; Capacitance Kemet
81K4462
Capacitor Tant100Uf6.3V 0.025 Ohm 6032-28 20%, Full Reel; Capacitance Kemet 81K4462
CAPACITOR TANT100UF6.3V 0.025 OHM 6032-28 20%, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:C; ESR:0.025ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT100UF6.3V 0.025 OHM 6032-28 20%, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:C; ESR:0.025ohm; Capacitor Case / Package:2312 [6032 Metric]; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 20% Rohs Compliant Kemet - 53Y3400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20% Rohs Compliant Kemet
53Y3400
Cap, 100Μf, 6.3V, 20% Rohs Compliant Kemet 53Y3400
CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4812-6-ND 399-4812-1-ND 70-T520C107M006ATE025 T520C107M006ATE025 81K4462 53Y3400
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 100uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitor Tant100Uf6.3V 0.025 Ohm 6032-28 20%, Full Reel; Capacitance Kemet Cap, 100Μf, 6.3V, 20% Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713225 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers