KEMET Electronics Corporation Tantalum - Polymer Capacitors T520B686M004ATE040

Description
68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4025-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4025-2-ND
Tantalum - Polymer Capacitors 399-4025-2-ND
68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 40mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 68Uf, 4V, 3528-21 20%, Full Reel; Capacitance Kemet - 91H6467 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 4V, 3528-21 20%, Full Reel; Capacitance Kemet
91H6467
Tantalum Capacitor, 68Uf, 4V, 3528-21 20%, Full Reel; Capacitance Kemet 91H6467
TANTALUM CAPACITOR, 68UF, 4V, 3528-21 20%, FULL REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 4V, 3528-21 20%, FULL REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B686M004ATE040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B686M004ATE040
Capacitors - Tantalum - Polymer Capacitors T520B686M004ATE040
CAP TANT POLY 68UF 4V 1411

CAP TANT POLY 68UF 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-4025-2-ND 91H6467 T520B686M004ATE040
Product Name Tantalum - Polymer Capacitors Tantalum Capacitor, 68Uf, 4V, 3528-21 20%, Full Reel; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Tantalum Capacitors - 1814711 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers