The T520 series from KEMET is a polymer electrolytic capacitor designed for general-purpose DC applications up to 48 V, offering low ESR, stable capacitance across temperature and voltage, and high ripple current capability. It is available in surface mount packages with operating temperatures up to 85°C, rated capacitance from 4.7 to 1,500 µF, and voltage range from 2 to 75 V. The part is RoHS compliant, halogen-free, and meets UL94 V-0 flammability standards. Capacitance tolerance is ±10% or ±20%, depending on designation, and ESR values are specified per part number. The T520 series is suitable for decoupling, DC/DC converters, and high-frequency applications in portable and telecommunications electronics.
CONDUCTIVE POLYMER CHIP CAPACITORS Product overview: T520B686M004AE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B686M004AE040
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70-T520B686M004AE040 |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |