KEMET Electronics Corporation Tantalum - Polymer Capacitors T520B476M008ATE070

Description
47µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4980-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4980-6-ND
Tantalum - Polymer Capacitors 399-4980-6-ND
47µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4980-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4980-1-ND
Tantalum - Polymer Capacitors 399-4980-1-ND
47µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4980-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4980-2-ND
Tantalum - Polymer Capacitors 399-4980-2-ND
47µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 8V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 8V Capacitor
70-T520B476M008ATE070
SMD 47uF 8V Capacitor 70-T520B476M008ATE070
47uF 8V Tantalum Capacitor, 1411 SMD, 70mR ESR, 105C Product overview: T520B476M008ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 8V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B476M008ATE07 0 can be used for catalog matching and distributor lookup.

47uF 8V Tantalum Capacitor, 1411 SMD, 70mR ESR, 105C Product overview: T520B476M008ATE070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 8V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B476M008ATE070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 47Uf 8V, 0.07 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet - 88K7317 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf 8V, 0.07 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet
88K7317
Capacitor Tant, 47Uf 8V, 0.07 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet 88K7317
CAPACITOR TANT, 47UF 8V, 0.07 OHM, 0.2, 3528-21, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR TANT, 47UF 8V, 0.07 OHM, 0.2, 3528-21, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 8V, 0.07 Ohm, 0.2, 3528-21; Capacitance Kemet - 94W4851 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 8V, 0.07 Ohm, 0.2, 3528-21; Capacitance Kemet
94W4851
Tantalum Capacitor, 47Uf 8V, 0.07 Ohm, 0.2, 3528-21; Capacitance Kemet 94W4851
TANTALUM CAPACITOR, 47UF 8V, 0.07 OHM, 0.2, 3528-21; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 8V, 0.07 OHM, 0.2, 3528-21; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B476M008ATE070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B476M008ATE070
Capacitors - Tantalum - Polymer Capacitors T520B476M008ATE070
CAP TANT POLY 47UF 8V 1411

CAP TANT POLY 47UF 8V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4980-6-ND 399-4980-1-ND 70-T520B476M008ATE070 88K7317 T520B476M008ATE070
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 47uF 8V Capacitor Capacitor Tant, 47Uf 8V, 0.07 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 107SVH050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers