KEMET Electronics Corporation Tantalum - Polymer Capacitors T520B336M006ATE035

Description
CAP TANT SMD POLYMER
Request a Quote Datasheet
Description
CAP TANT SMD POLYMER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-T520B336M006ATE035TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-T520B336M006ATE035TR-ND
Tantalum - Polymer Capacitors 399-T520B336M006ATE035TR-ND
CAP TANT SMD POLYMER

CAP TANT SMD POLYMER

Buy Now Datasheet
Capacitor Tant, 33Uf 6.3V 0.035 Ohm 20%, 3528-21; Capacitance Kemet - 14M3952 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf 6.3V 0.035 Ohm 20%, 3528-21; Capacitance Kemet
14M3952
Capacitor Tant, 33Uf 6.3V 0.035 Ohm 20%, 3528-21; Capacitance Kemet 14M3952
CAPACITOR TANT, 33UF 6.3V 0.035 OHM 20%, 3528-21; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 33UF 6.3V 0.035 OHM 20%, 3528-21; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 6.3V, 20%; Capacitance Kemet - 02AC0131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 6.3V, 20%; Capacitance Kemet
02AC0131
Cap, 33Μf, 6.3V, 20%; Capacitance Kemet 02AC0131
CAP, 33µF, 6.3V, 20%; Capacitance:33µF; Voltage Rating:6.3V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 6.3V, 20%; Capacitance:33µF; Voltage Rating:6.3V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B336M006ATE035 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T520B336M006ATE035
Capacitors - Tantalum - Polymer Capacitors T520B336M006ATE035
CAP TANT SMD POLYMER

CAP TANT SMD POLYMER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T520B336M006ATE035TR-ND 14M3952 02AC0131 T520B336M006ATE035
Product Name Tantalum - Polymer Capacitors Capacitor Tant, 33Uf 6.3V 0.035 Ohm 20%, 3528-21; Capacitance Kemet Cap, 33Μf, 6.3V, 20%; Capacitance Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers