KEMET Electronics Corporation Tantalum - Polymer Capacitors T520B157M004ATE030

Description
150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 30mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 30mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-4728-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4728-1-ND
Tantalum - Polymer Capacitors 399-4728-1-ND
150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 30mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 30mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4728-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4728-6-ND
Tantalum - Polymer Capacitors 399-4728-6-ND
150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 30mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 30mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4728-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4728-2-ND
Tantalum - Polymer Capacitors 399-4728-2-ND
150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 30mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 30mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 4V Capacitor
70-T520B157M004ATE030
SMD 150uF 4V Capacitor 70-T520B157M004ATE030
150uF 4V Tantalum Capacitor, 20% Tol, 30mR ESR, SMD Product overview: T520B157M004ATE030 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B157M004ATE03 0 can be used for catalog matching and distributor lookup.

150uF 4V Tantalum Capacitor, 20% Tol, 30mR ESR, SMD Product overview: T520B157M004ATE030 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520B157M004ATE030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520B157M004ATE030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520B157M004ATE030
Capacitors - Tantalum - Polymer Capacitors T520B157M004ATE030
CAP TANT POLY 150UF 4V 1411

CAP TANT POLY 150UF 4V 1411

Supplier's Site
Tantalum Capacitor, 150Uf, 4V, Full Reel; Capacitance Kemet - 43K4373 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 4V, Full Reel; Capacitance Kemet
43K4373
Tantalum Capacitor, 150Uf, 4V, Full Reel; Capacitance Kemet 43K4373
TANTALUM CAPACITOR, 150UF, 4V, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 4V, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4728-1-ND 399-4728-6-ND 70-T520B157M004ATE030 T520B157M004ATE030 43K4373
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 150uF 4V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 150Uf, 4V, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details