CAP TANT 10UF 20% 16V 1411
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | T502B106M016AG6110 |
| Product Name | Capacitors - Tantalum Capacitors |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 230 C (-67 to 446 F) |
| Capacitance Range | 10 microF |