KEMET Electronics Corporation SMD 47uF 35V Capacitor T498X476M035ZTE500

Description
47uF 35V 20% Tantalum Capacitor, 500mR ESR, 2917 SMD Product overview: T498X476M035ZTE500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T498X476M035ZTE50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 35V 20% Tantalum Capacitor, 500mR ESR, 2917 SMD Product overview: T498X476M035ZTE500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T498X476M035ZTE50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 35V Capacitor
59-T498X476M035ZTE500
SMD 47uF 35V Capacitor 59-T498X476M035ZTE500
47uF 35V 20% Tantalum Capacitor, 500mR ESR, 2917 SMD Product overview: T498X476M035ZTE500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T498X476M035ZTE50 0 can be used for catalog matching and distributor lookup.

47uF 35V 20% Tantalum Capacitor, 500mR ESR, 2917 SMD Product overview: T498X476M035ZTE500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T498X476M035ZTE500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-5165-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-5165-2-ND
Tantalum Capacitors 399-5165-2-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - T498X476M035ZTE500 - 796120-T498X476M035ZTE500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T498X476M035ZTE500
796120-T498X476M035ZTE500
Tantalum Capacitors - T498X476M035ZTE500 796120-T498X476M035ZTE500
Manufacturer: Kemet Win Source Part Number: 796120-T498X476M035Z TE500 Series: T498 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 150°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 500 mOhm Lifetime @ Temp.: 2000 Hrs @ 150°C Manufacturer Size Code: X Part Status: Obsolete(EOL) Family Name: T498 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): T498X476M035ATE500; T498X476M035ATE350 ; T498X476K035ZTE500; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: China, Mexico, Portugal, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 796120-T498X476M035ZTE500
Series: T498
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 150°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 500 mOhm
Lifetime @ Temp.: 2000 Hrs @ 150°C
Manufacturer Size Code: X
Part Status: Obsolete(EOL)
Family Name: T498
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T498X476M035ATE500; T498X476M035ATE350 ; T498X476K035ZTE500;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: China, Mexico, Portugal, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T498X476M035ZTE500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T498X476M035ZTE500
Capacitors - Tantalum Capacitors T498X476M035ZTE500
CAP TANT 47UF 20% 35V 2917

CAP TANT 47UF 20% 35V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-T498X476M035ZTE500 399-5165-2-ND 796120-T498X476M035ZTE500 T498X476M035ZTE500
Product Name SMD 47uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors - T498X476M035ZTE500 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details