330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
CAP TANT 330UF 10% 10V 2917
TANTALUM CAPACITOR, 330UF 10V 0.05 OHM 10%, 7343-43, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:X; Failure Rate:- RoHS Compliant: Yes
CAP TANT 330UF 10% 10V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10384-1-ND | 399-10384-6-ND | T495X337K010ATE050 | 71M0631 | T495X337K010ATE050 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 330Uf 10V 0.05 Ohm 10%, 7343-43, Full Reel; Capacitance Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |