KEMET Electronics Corporation Tantalum Capacitors T495X157M006ATE100

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495X157M006ATE100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T495X157M006ATE100-ND
Tantalum Capacitors T495X157M006ATE100-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - T495X157M006ATE100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495X157M006ATE100
Tantalum Capacitors T495X157M006ATE100
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 150Uf 6.3V 0.1 Ohm 20%, 7343-43; Capacitance Kemet - 72M6339 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 6.3V 0.1 Ohm 20%, 7343-43; Capacitance Kemet
72M6339
Capacitor Tant, 150Uf 6.3V 0.1 Ohm 20%, 7343-43; Capacitance Kemet 72M6339
CAPACITOR TANT, 150UF 6.3V 0.1 OHM 20%, 7343-43; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes

CAPACITOR TANT, 150UF 6.3V 0.1 OHM 20%, 7343-43; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495X157M006ATE100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T495X157M006ATE100
Capacitors - Tantalum Capacitors T495X157M006ATE100
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T495X157M006ATE100-ND T495X157M006ATE100 72M6339 T495X157M006ATE100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 150Uf 6.3V 0.1 Ohm 20%, 7343-43; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers