470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 40mOhm
470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 40mOhm
470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 40mOhm
CAP TANT 470UF 10% 10V 2824
CAP TANT 470UF 10% 10V 2824
CAP TANT 470UF 10% 10V 2824
Capacitor,470uF,10VD
| DigiKey | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5127-1-ND | 399-5127-6-ND | T495E477K010ATE040 | T495E477K010ATE040 | T495E477K010ATE040 | 60M2505 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,470Uf,10Vdc,10-% Tol,10+% Tol Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |