220µF Molded Tantalum Capacitors 16V 2824 (7260 Metric) 50mOhm
220µF Molded Tantalum Capacitors 16V 2824 (7260 Metric) 50mOhm
220µF Molded Tantalum Capacitors 16V 2824 (7260 Metric) 50mOhm
CAP TANT 220UF 10% 16V 2824
Capacitor,220uF,16VD
CAP TANT 220UF 10% 16V 2824
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5223-6-ND | 399-5223-1-ND | T495E227K016ATE050 | 60M2501 | T495E227K016ATE050 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,220Uf,16Vdc,10-% Tol,10+% Tol Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |