Tantalum Capacitor 1mF 6.3V 20% 50mR SMD 125C Product overview: T495E108M006ATE050 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495E108M006ATE05
1000µF Molded Tantalum Capacitors 6.3V 2924 (7360 Metric) 50mOhm
1000µF Molded Tantalum Capacitors 6.3V 2924 (7360 Metric) 50mOhm
1000µF Molded Tantalum Capacitors 6.3V 2924 (7360 Metric) 50mOhm
CAP TANT 1000UF 20% 6.3V 2924
Capacitor,1mF,6.3VDC
CAP TANT 1000UF 20% 6.3V 2924
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T495E108M006ATE050 | 399-10303-6-ND | 399-10303-2-ND | T495E108M006ATE050 | 14M3552 | T495E108M006ATE050 |
| Product Name | SMD 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,1Mf,6.3Vdc,20-% Tol,20+% Tol Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |