1000µF Molded Tantalum Capacitors 6.3V 2924 (7360 Metric) 40mOhm @ 100kHz
1000µF Molded Tantalum Capacitors 6.3V 2924 (7360 Metric) 40mOhm @ 100kHz
1000µF Molded Tantalum Capacitors 6.3V 2924 (7360 Metric) 40mOhm @ 100kHz
CAP TANT 1000UF 20% 6.3V 2924
CAP TANT 1000UF 20% 6.3V 2924
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18857-1-ND | 399-18857-6-ND | T495E108M006ATE040 | T495E108M006ATE040 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |