KEMET Electronics Corporation Tantalum Capacitors - T495D686K016ATE150 T495D686K016ATE150

Description
Manufacturer: Kemet Win Source Part Number: 935983-T495D686K016A TE150 Series: T495 Operating Temperature Range: -55°C ~ 125°C Features: 68 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 150mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T495D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3889-1, 399-3889-2, 399-3889-6
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 935983-T495D686K016A TE150 Series: T495 Operating Temperature Range: -55°C ~ 125°C Features: 68 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 150mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T495D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3889-1, 399-3889-2, 399-3889-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495D686K016ATE150 - 935983-T495D686K016ATE150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T495D686K016ATE150
935983-T495D686K016ATE150
Tantalum Capacitors - T495D686K016ATE150 935983-T495D686K016ATE150
Manufacturer: Kemet Win Source Part Number: 935983-T495D686K016A TE150 Series: T495 Operating Temperature Range: -55°C ~ 125°C Features: 68 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 150mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T495D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3889-1, 399-3889-2, 399-3889-6

Manufacturer: Kemet
Win Source Part Number: 935983-T495D686K016ATE150
Series: T495
Operating Temperature Range: -55°C ~ 125°C
Features: 68 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 150mOhm
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: T495D
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-3889-1, 399-3889-2, 399-3889-6

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 16V Capacitor
59-T495D686K016ATE150
SMD 68uF 16V Capacitor 59-T495D686K016ATE150
68uF 16V Tantalum Capacitor, 150mR ESR, 10% Tol, SMD Product overview: T495D686K016ATE150 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D686K016ATE15 0 can be used for catalog matching and distributor lookup.

68uF 16V Tantalum Capacitor, 150mR ESR, 10% Tol, SMD Product overview: T495D686K016ATE150 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D686K016ATE150 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 399-3889-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3889-1-ND
Tantalum Capacitors 399-3889-1-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3889-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3889-6-ND
Tantalum Capacitors 399-3889-6-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3889-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3889-2-ND
Tantalum Capacitors 399-3889-2-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - T495D686K016ATE150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D686K016ATE150
Tantalum Capacitors T495D686K016ATE150
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - T495D686K016ATE150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T495D686K016ATE150
Tantalum Capacitors T495D686K016ATE150
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet - 40K1098 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet
40K1098
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet 40K1098
TANTALUM CAPACITOR, 68UF 16V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V 0.15 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31, Full Reel; Capacitance Kemet - 72M6295 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31, Full Reel; Capacitance Kemet
72M6295
Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31, Full Reel; Capacitance Kemet 72M6295
TANTALUM CAPACITOR, 68UF 16V 0.15 OHM 10%, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V 0.15 OHM 10%, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495D686K016ATE150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D686K016ATE150
Capacitors - Tantalum Capacitors T495D686K016ATE150
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 935983-T495D686K016ATE150 59-T495D686K016ATE150 399-3889-1-ND 399-3889-6-ND T495D686K016ATE150 T495D686K016ATE150 40K1098 72M6295 T495D686K016ATE150
Product Name Tantalum Capacitors - T495D686K016ATE150 SMD 68uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Kemet Tantalum Capacitor, 68Uf 16V 0.15 Ohm 10%, 7343-31, Full Reel; Capacitance Kemet Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details