KEMET Electronics Corporation Integrated Circuits (ICs) - Logic - Shift Registers T495D477K006ATE150

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Shift Registers Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Capacitance: 0.22μF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Shift Registers Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Capacitance: 0.22μF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
Integrated Circuits (ICs) - Logic - Shift Registers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Shift Registers Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Capacitance: 0.22μF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Shift Registers
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Capacitance: 0.22μF
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 6000 Hrs @ 105°C
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - 74HC4094DB,118 - 1008469-74HC4094DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOP; SSOP; Other; 16-SSOP
View Details
6 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details