Nexperia B.V. Logic - Logic - Shift Registers - 74HC4094DB,118 74HC4094DB,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008469-74HC4094DB,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008469-74HC4094DB,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74HC4094DB,118 - 1008469-74HC4094DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC4094DB,118
1008469-74HC4094DB,118
Logic - Logic - Shift Registers - 74HC4094DB,118 1008469-74HC4094DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008469-74HC4094DB,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008469-74HC4094DB,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 74HC4094DB,118 - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 1727-6607-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6607-2-ND
Shift Registers 1727-6607-2-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Logic - Shift Registers - 74HC4094DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC4094DB,118
Logic - Shift Registers 74HC4094DB,118
IC 8STAGE SHIFT/STORE BUS 16SSOP

IC 8STAGE SHIFT/STORE BUS 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC4094DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC4094DB,118
Integrated Circuits (ICs) - Logic - Shift Registers 74HC4094DB,118
IC 8STAGE SHIFT/STORE BUS 16SSOP

IC 8STAGE SHIFT/STORE BUS 16SSOP

Supplier's Site
Shift Registers - 74HC4094DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC4094DB,118
Shift Registers 74HC4094DB,118
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1008469-74HC4094DB,118 74HC4094DB,118 1727-6607-2-ND 74HC4094DB,118 74HC4094DB,118 74HC4094DB,118
Product Name Logic - Logic - Shift Registers - 74HC4094DB,118 Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOP; SSOP; Other; 16-SSOP SOP; SSOP; Other; SSOP16 SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 74HC595DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 5491ADM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CDIP (0.300, 7.62mm)
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details