KEMET Electronics Corporation Tantalum Capacitors T495D476K016ATE080

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8521-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8521-2-ND
Tantalum Capacitors 399-8521-2-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8521-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8521-1-ND
Tantalum Capacitors 399-8521-1-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8521-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8521-6-ND
Tantalum Capacitors 399-8521-6-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V Capacitor
59-T495D476K016ATE080
SMD 47uF 16V Capacitor 59-T495D476K016ATE080
47uF 16V Tantalum Capacitor, 80mR ESR, 7343 SMD Product overview: T495D476K016ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D476K016ATE08 0 can be used for catalog matching and distributor lookup.

47uF 16V Tantalum Capacitor, 80mR ESR, 7343 SMD Product overview: T495D476K016ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D476K016ATE080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495D476K016ATE080 - 796097-T495D476K016ATE080 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T495D476K016ATE080
796097-T495D476K016ATE080
Tantalum Capacitors - T495D476K016ATE080 796097-T495D476K016ATE080
Manufacturer: Kemet Win Source Part Number: 796097-T495D476K016A TE080 Series: T495 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±10% ESR (Equivalent Series Resistance): 80 mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: D Family Name: T495 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): TPSD476K016R0080V; TPSD476K016S0080; TPSD476K016R0080; TBJD476K016JBLB0H23; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 796097-T495D476K016ATE080
Series: T495
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 80 mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: D
Family Name: T495
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): TPSD476K016R0080V; TPSD476K016S0080; TPSD476K016R0080; TBJD476K016JBLB0H23;
Introduction Date: October 04, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor,47Uf,16Vdc,10-% Tol,10+% Tol Kemet - 29M5842 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,16Vdc,10-% Tol,10+% Tol Kemet
29M5842
Capacitor,47Uf,16Vdc,10-% Tol,10+% Tol Kemet 29M5842
Capacitor,47uF,16VDC ,10-% Tol,10+% Tol

Capacitor,47uF,16VDC,10-% Tol,10+% Tol

Supplier's Site
Tantalum Capacitors - T495D476K016ATE080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D476K016ATE080
Tantalum Capacitors T495D476K016ATE080
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495D476K016ATE080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D476K016ATE080
Capacitors - Tantalum Capacitors T495D476K016ATE080
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8521-2-ND 399-8521-6-ND 59-T495D476K016ATE080 796097-T495D476K016ATE080 29M5842 T495D476K016ATE080 T495D476K016ATE080
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 16V Capacitor Tantalum Capacitors - T495D476K016ATE080 Capacitor,47Uf,16Vdc,10-% Tol,10+% Tol Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers