47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm @ 100kHz
Capacitor,47uF,16VDC
CAP TANT 47UF 10% 16V 2917
CAP TANT 47UF 10% 16V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T495D476K016AHE080TR-ND | 29M5840 | T495D476K016AHE080 | T495D476K016AHE080 |
| Product Name | Tantalum Capacitors | Capacitor,47Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |