KEMET Electronics Corporation Tantalum Capacitors T495D337K006ATE040

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-4802-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4802-1-ND
Tantalum Capacitors 399-4802-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 40mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-4802-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4802-2-ND
Tantalum Capacitors 399-4802-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 40mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-4802-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4802-6-ND
Tantalum Capacitors 399-4802-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 40mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V Capacitor
59-T495D337K006ATE040
SMD 330uF 6.3V Capacitor 59-T495D337K006ATE040
330uF 6.3V Tantalum Capacitor, 2917 SMD, 20% Tol Product overview: T495D337K006ATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D337K006ATE04 0 can be used for catalog matching and distributor lookup.

330uF 6.3V Tantalum Capacitor, 2917 SMD, 20% Tol Product overview: T495D337K006ATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D337K006ATE040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495D337K006ATE040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D337K006ATE040
Capacitors - Tantalum Capacitors T495D337K006ATE040
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 6.3V, 10%, 2917; Capacitance Kemet - 94W4813 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 10%, 2917; Capacitance Kemet
94W4813
Tantalum Capacitor, 330Uf, 6.3V, 10%, 2917; Capacitance Kemet 94W4813
TANTALUM CAPACITOR, 330UF, 6.3V, 10%, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.94A RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 10%, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.94A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 10%, 2917, Full Reel; Capacitance Kemet - 86K6609 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 10%, 2917, Full Reel; Capacitance Kemet
86K6609
Tantalum Capacitor, 330Uf, 6.3V, 10%, 2917, Full Reel; Capacitance Kemet 86K6609
TANTALUM CAPACITOR, 330UF, 6.3V, 10%, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 10%, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T495D337K006ATE040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D337K006ATE040
Tantalum Capacitors T495D337K006ATE040
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4802-1-ND 399-4802-6-ND 59-T495D337K006ATE040 T495D337K006ATE040 94W4813 T495D337K006ATE040
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf, 6.3V, 10%, 2917; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814607 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers