330uF 4V Tantalum Capacitor, 45mR ESR, 7343 SMD, 125°C Product overview: T495D337K004ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D337K004ATE04
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
CAP TANT 330UF 10% 4V 2917
CAP, 330UF, 4V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 330UF 10% 4V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T495D337K004ATE045 | 399-4797-2-ND | 399-4797-6-ND | T495D337K004ATE045 | 82AH9388 | T495D337K004ATE045 |
| Product Name | SMD 330uF 4V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 330Uf, 4V, Tant, Case D Rohs Compliant Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |