KEMET Electronics Corporation SMD 33uF 25V Capacitor T495D336K025ATE300

Description
33uF 25V Tantalum Capacitor, 10% Tol, 300mR ESR, SMD 2917 Product overview: T495D336K025ATE300 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D336K025ATE30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 25V Tantalum Capacitor, 10% Tol, 300mR ESR, SMD 2917 Product overview: T495D336K025ATE300 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D336K025ATE30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 25V Capacitor
59-T495D336K025ATE300
SMD 33uF 25V Capacitor 59-T495D336K025ATE300
33uF 25V Tantalum Capacitor, 10% Tol, 300mR ESR, SMD 2917 Product overview: T495D336K025ATE300 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D336K025ATE30 0 can be used for catalog matching and distributor lookup.

33uF 25V Tantalum Capacitor, 10% Tol, 300mR ESR, SMD 2917 Product overview: T495D336K025ATE300 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D336K025ATE300 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 399-3882-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3882-1-ND
Tantalum Capacitors 399-3882-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3882-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3882-2-ND
Tantalum Capacitors 399-3882-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3882-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3882-6-ND
Tantalum Capacitors 399-3882-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitor, 33Uf 25V, 0.3 Ohm, 0.1, 7343-31; Capacitance Kemet - 40K0999 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 25V, 0.3 Ohm, 0.1, 7343-31; Capacitance Kemet
40K0999
Tantalum Capacitor, 33Uf 25V, 0.3 Ohm, 0.1, 7343-31; Capacitance Kemet 40K0999
TANTALUM CAPACITOR, 33UF 25V, 0.3 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 25V, 0.3 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 25V, 0.3 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet - 72M6263 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 25V, 0.3 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet
72M6263
Tantalum Capacitor, 33Uf 25V, 0.3 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet 72M6263
TANTALUM CAPACITOR, 33UF 25V, 0.3 OHM, 0.1, 7343-31, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 25V, 0.3 OHM, 0.1, 7343-31, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 25V, Tant, Case D Rohs Compliant Kemet - 92AH6157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case D Rohs Compliant Kemet
92AH6157
Cap, 33Uf, 25V, Tant, Case D Rohs Compliant Kemet 92AH6157
CAP, 33UF, 25V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 33UF, 25V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - T495D336K025ATE300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D336K025ATE300
Capacitors - Tantalum Capacitors T495D336K025ATE300
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - T495D336K025ATE300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D336K025ATE300
Tantalum Capacitors T495D336K025ATE300
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T495D336K025ATE300 399-3882-1-ND 399-3882-6-ND 40K0999 92AH6157 T495D336K025ATE300 T495D336K025ATE300
Product Name SMD 33uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 25V, 0.3 Ohm, 0.1, 7343-31; Capacitance Kemet Cap, 33Uf, 25V, Tant, Case D Rohs Compliant Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details