KEMET Electronics Corporation Tantalum Capacitors T495D227K010ATE045

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-4803-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4803-1-ND
Tantalum Capacitors 399-4803-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-4803-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4803-2-ND
Tantalum Capacitors 399-4803-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-4803-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-4803-6-ND
Tantalum Capacitors 399-4803-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 10V Capacitor
59-T495D227K010ATE045
SMD 220uF 10V Capacitor 59-T495D227K010ATE045
220uF 10V Tantalum Capacitor, 2917 SMD, 10% Tol, 45mR ESR Product overview: T495D227K010ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D227K010ATE04 5 can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, 2917 SMD, 10% Tol, 45mR ESR Product overview: T495D227K010ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D227K010ATE045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6925747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6925747
Tantalum Capacitors 6925747
KEMET T495D227K010ATE045

KEMET T495D227K010ATE045

Supplier's Site
Tantalum Capacitors - 6925747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6925747P
Tantalum Capacitors 6925747P
KEMET T495D227K010ATE045

KEMET T495D227K010ATE045

Supplier's Site
Tantalum Capacitors - 1726689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1726689
Tantalum Capacitors 1726689
KEMET T495D227K010ATE045

KEMET T495D227K010ATE045

Supplier's Site
Capacitors - Tantalum Capacitors - T495D227K010ATE045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D227K010ATE045
Capacitors - Tantalum Capacitors T495D227K010ATE045
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
CAP TANT 220UF 10V 10% 2917 - 417-T495D227K010ATE045 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 10V 10% 2917
417-T495D227K010ATE045
CAP TANT 220UF 10V 10% 2917 417-T495D227K010ATE045
CAP TANT 220UF 10V 10% 2917

CAP TANT 220UF 10V 10% 2917

Supplier's Site
Cap, 220Μf, 10V, 10% Rohs Compliant Kemet - 42AC0252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 10% Rohs Compliant Kemet
42AC0252
Cap, 220Μf, 10V, 10% Rohs Compliant Kemet 42AC0252
CAP, 220µF, 10V, 10% ROHS COMPLIANT: YES

CAP, 220µF, 10V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 220Μf, 10V, 10%; Capacitance Kemet - 18AC7971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 10%; Capacitance Kemet
18AC7971
Cap, 220Μf, 10V, 10%; Capacitance Kemet 18AC7971
CAP, 220µF, 10V, 10%; Capacitance:220µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220µF, 10V, 10%; Capacitance:220µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T495D227K010ATE045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D227K010ATE045
Tantalum Capacitors T495D227K010ATE045
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-4803-1-ND 399-4803-6-ND 59-T495D227K010ATE045 6925747 6925747P T495D227K010ATE045 417-T495D227K010ATE045 42AC0252 18AC7971 T495D227K010ATE045
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 220UF 10V 10% 2917 Cap, 220Μf, 10V, 10% Rohs Compliant Kemet Cap, 220Μf, 10V, 10%; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details